Molex Molex 19141-0085 Standard Fork Terminal, #10 Stud, 12-10 Ga., Non-Insulated 19141-0085

Description
Molex 19141-0085 Non-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Standard Spade Terminal Stud Size: #10 Insulation: Non-Insulated Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19141-0085 Non-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Standard Spade Terminal Stud Size: #10 Insulation: Non-Insulated Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19141-0085 Standard Fork Terminal, #10 Stud, 12-10 Ga., Non-Insulated - 32025 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19141-0085 Standard Fork Terminal, #10 Stud, 12-10 Ga., Non-Insulated
32025
Molex 19141-0085 Standard Fork Terminal, #10 Stud, 12-10 Ga., Non-Insulated 32025
Molex 19141-0085 Non-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Standard Spade Terminal Stud Size: #10 Insulation: Non-Insulated Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19141-0085 Non-Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Krimptite
  • Connector Type: Standard Spade Terminal
  • Stud Size: #10
  • Insulation: Non-Insulated
  • Wire Gauge 12-10 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19141-0085
Terminals 19141-0085
Terminals SPADE KRIMPTITE

Terminals SPADE KRIMPTITE

Buy Now Datasheet
Spade Krimptite (C-141-10) Spm Rohs Compliant Molex - 55H4772 - Newark, An Avnet Company
Chicago, IL, United States
Spade Krimptite (C-141-10) Spm Rohs Compliant Molex
55H4772
Spade Krimptite (C-141-10) Spm Rohs Compliant Molex 55H4772
SPADE KRIMPTITE (C-141-10) SPM ROHS COMPLIANT: YES

SPADE KRIMPTITE (C-141-10) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32025 19141-0085 55H4772
Product Name Molex 19141-0085 Standard Fork Terminal, #10 Stud, 12-10 Ga., Non-Insulated Terminals Spade Krimptite (C-141-10) Spm Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data