Molex Molex 19140-0091 Standard Fork Terminal, #8 Stud, 16-14 Ga., Non-Insulated 19140-0091

Description
Molex 19140-0091 Non-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Standard Spade Termina Stud Size: #8 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19140-0091 Non-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Standard Spade Termina Stud Size: #8 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19140-0091 Standard Fork Terminal, #8 Stud, 16-14 Ga., Non-Insulated - 31024 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19140-0091 Standard Fork Terminal, #8 Stud, 16-14 Ga., Non-Insulated
31024
Molex 19140-0091 Standard Fork Terminal, #8 Stud, 16-14 Ga., Non-Insulated 31024
Molex 19140-0091 Non-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Standard Spade Termina Stud Size: #8 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19140-0091 Non-Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Krimptite
  • Connector Type: Standard Spade Termina
  • Stud Size: #8
  • Insulation: Non-Insulated
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19140-0091
Terminals 19140-0091
Terminals SPADE KRIMPTITE (B-127-08)

Terminals SPADE KRIMPTITE (B-127-08)

Buy Now Datasheet
Spade Krimptite (B-127-08) Rohs Compliant Molex - 57R8813 - Newark, An Avnet Company
Chicago, IL, United States
Spade Krimptite (B-127-08) Rohs Compliant Molex
57R8813
Spade Krimptite (B-127-08) Rohs Compliant Molex 57R8813
SPADE KRIMPTITE (B-127-08) ROHS COMPLIANT: YES

SPADE KRIMPTITE (B-127-08) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31024 19140-0091 57R8813
Product Name Molex 19140-0091 Standard Fork Terminal, #8 Stud, 16-14 Ga., Non-Insulated Terminals Spade Krimptite (B-127-08) Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details