Manufacturer: Molex, LLC
Win Source Part Number: 863119-0191370023
Series: Avikrimp
Features: Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 191370
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8536.90.4000
Other Part Number: , B-5781-08, 019137-0023, 900-0191370023
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 863119-0191370023 |
| Product Name | Terminals - 0191370023 |
| Mounting | Free Hanging (In-Line) |