Molex Molex 19137-0024 Block Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 19137-0024

Description
Molex 19137-0024 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet
Description
Molex 19137-0024 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19137-0024 Block Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve - 31127 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19137-0024 Block Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
31127
Molex 19137-0024 Block Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 31127
Molex 19137-0024 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #10 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19137-0024 Nylon Insulated Block Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Block Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: Blue
  • Stud Size: #10
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19137-0024
Terminals 19137-0024
Terminals BLOCK SPADE AVIKRIMP

Terminals BLOCK SPADE AVIKRIMP

Buy Now Datasheet
Block Spade Avikrimp (B-5781-10) Rohs Compliant Molex - 57R8808 - Newark, An Avnet Company
Chicago, IL, United States
Block Spade Avikrimp (B-5781-10) Rohs Compliant Molex
57R8808
Block Spade Avikrimp (B-5781-10) Rohs Compliant Molex 57R8808
BLOCK SPADE AVIKRIMP (B-5781-10) ROHS COMPLIANT: YES

BLOCK SPADE AVIKRIMP (B-5781-10) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31127 19137-0024 57R8808
Product Name Molex 19137-0024 Block Terminal, #10 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve Terminals Block Spade Avikrimp (B-5781-10) Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data