Molex Molex 19137-0023 Block Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 19137-0023

Description
Molex 19137-0023 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #8 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote
Description
Molex 19137-0023 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #8 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 19137-0023 Block Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve - 31126 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19137-0023 Block Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
31126
Molex 19137-0023 Block Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve 31126
Molex 19137-0023 Nylon Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Block Spade Terminal Insulation: Nylon Insulated w/ Extra Sleeve Color: Blue Stud Size: #8 Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief
  • Molex 19137-0023 Nylon Insulated Block Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Block Spade Terminal
  • Insulation: Nylon Insulated w/ Extra Sleeve
  • Color: Blue
  • Stud Size: #8
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31126
Product Name Molex 19137-0023 Block Terminal, #8 Stud, 16-14 Ga., Nylon Insulated with Extra Sleeve
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details