Molex Terminals 19131-0045

Description
Terminals BLOCK SPADE INSULKRIMP
Datasheet
Description
Terminals BLOCK SPADE INSULKRIMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19131-0045
Terminals 19131-0045
Terminals BLOCK SPADE INSULKRIMP

Terminals BLOCK SPADE INSULKRIMP

Buy Now Datasheet
Block Spade Insulkrimp (Aa-2109-04X) Rohs Compliant Molex - 06H1450 - Newark, An Avnet Company
Chicago, IL, United States
Block Spade Insulkrimp (Aa-2109-04X) Rohs Compliant Molex
06H1450
Block Spade Insulkrimp (Aa-2109-04X) Rohs Compliant Molex 06H1450
BLOCK SPADE INSULKRIMP (AA-2109-04X) ROHS COMPLIANT: YES

BLOCK SPADE INSULKRIMP (AA-2109-04X) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Fork Tongue, #4, Red, 18Awg; Product Range Molex - 94C7920 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #4, Red, 18Awg; Product Range Molex
94C7920
Terminal, Fork Tongue, #4, Red, 18Awg; Product Range Molex 94C7920
TERMINAL, FORK TONGUE, #4, RED, 18AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #4, RED, 18AWG; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19131-0045 06H1450 94C7920
Product Name Terminals Block Spade Insulkrimp (Aa-2109-04X) Rohs Compliant Molex Terminal, Fork Tongue, #4, Red, 18Awg; Product Range Molex
Terminal Type Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Ring Terminals - 1788660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details