BLOCK SPADE INSULKRIMP TAPED AA-234-08X
Terminals BLOCK SPADE TERM 22-18 AWG
TERMINAL, FORK TONGUE, #8, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19131 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE);
TERMINAL, FORK TONGUE, #8, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19131 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE);
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 19131-0035 | 19131-0035 | 26AH0673 |
| Product Name | BLOCK SPADE INSULKRIMP TAPED AA-234-08X | Terminals | Terminal, Fork Tongue, #8, Red, 18Awg; Product Range Molex |
| Terminal Type | Spade Crimp |