Molex Terminal; Product Range Molex 19131-0027

Description
Terminal; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:-; Insulator Colour:-; Terminal Material:-; Stud Size:#10 RoHS Compliant: Yes
Description
Terminal; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:-; Insulator Colour:-; Terminal Material:-; Stud Size:#10 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal; Product Range Molex - 94C7905 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Molex
94C7905
Terminal; Product Range Molex 94C7905
Terminal; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:-; Insulator Colour:-; Terminal Material:-; Stud Size:#10 RoHS Compliant: Yes

Terminal; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#10; Insulator Material:-; Insulator Colour:-; Terminal Material:-; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94C7905
Product Name Terminal; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers