Terminals BLOCK SPADE INSULKRIMP
TERMINAL, FORK TONGUE, #6, 14AWG, BLU; Product Range:InsulKrimp 19131 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Blue RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 19131-0020 | 94C7899 |
| Product Name | Terminals | Terminal, Fork Tongue, #6, 14Awg, Blu; Product Range Molex |
| Terminal Type | Spade Crimp |