Molex Molex 19131-0006 Block Terminal, #6 Stud, 12-10 Ga., Vinyl Insulated 19131-0006

Description
Molex 19131-0006 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #6 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19131-0006 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #6 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19131-0006 Block Terminal, #6 Stud, 12-10 Ga., Vinyl Insulated - 32526 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19131-0006 Block Terminal, #6 Stud, 12-10 Ga., Vinyl Insulated
32526
Molex 19131-0006 Block Terminal, #6 Stud, 12-10 Ga., Vinyl Insulated 32526
Molex 19131-0006 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #6 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19131-0006 Vinyl Insulated Block Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Connector Type: Block Spade Terminal
  • Color: Yellow
  • Stud Size: #6
  • Insulation: Vinyl
  • Wire Gauge 12-10 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
BLOCK SPADE INSULKRIMP (C-210 -06X) - 19131-0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLOCK SPADE INSULKRIMP (C-210 -06X)
19131-0006
BLOCK SPADE INSULKRIMP (C-210 -06X) 19131-0006
BLOCK SPADE INSULKRIMP (C-210 -06X)

BLOCK SPADE INSULKRIMP (C-210 -06X)

Buy Now
Block Spade Insulkrimp (C-2105-06X) Rohs Compliant Molex - 01AH0454 - Newark, An Avnet Company
Chicago, IL, United States
Block Spade Insulkrimp (C-2105-06X) Rohs Compliant Molex
01AH0454
Block Spade Insulkrimp (C-2105-06X) Rohs Compliant Molex 01AH0454
BLOCK SPADE INSULKRIMP (C-2105-06X) ROHS COMPLIANT: YES

BLOCK SPADE INSULKRIMP (C-2105-06X) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32526 19131-0006 01AH0454
Product Name Molex 19131-0006 Block Terminal, #6 Stud, 12-10 Ga., Vinyl Insulated BLOCK SPADE INSULKRIMP (C-210 -06X) Block Spade Insulkrimp (C-2105-06X) Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers