Molex Molex 19131-0002 Block Terminal, #10 Stud, 12-10 Ga., Vinyl Insulated 19131-0002

Description
Molex 19131-0002 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #10 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19131-0002 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #10 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19131-0002 Block Terminal, #10 Stud, 12-10 Ga., Vinyl Insulated - 32528 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19131-0002 Block Terminal, #10 Stud, 12-10 Ga., Vinyl Insulated
32528
Molex 19131-0002 Block Terminal, #10 Stud, 12-10 Ga., Vinyl Insulated 32528
Molex 19131-0002 Vinyl Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Yellow Stud Size: #10 Insulation: Vinyl Wire Gauge 12-10 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19131-0002 Vinyl Insulated Block Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Connector Type: Block Spade Terminal
  • Color: Yellow
  • Stud Size: #10
  • Insulation: Vinyl
  • Wire Gauge 12-10 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site
Sheung Wan, Hong Kong
Terminals
19131-0002
Terminals 19131-0002
Terminals BLOCK SPADE INSULKRI ULKRIMP (C-2105-10X)

Terminals BLOCK SPADE INSULKRI ULKRIMP (C-2105-10X)

Buy Now Datasheet
Block Spade Insulkrimp (C-2105-10X Rohs Compliant Molex - 75C9597 - Newark, An Avnet Company
Chicago, IL, United States
Block Spade Insulkrimp (C-2105-10X Rohs Compliant Molex
75C9597
Block Spade Insulkrimp (C-2105-10X Rohs Compliant Molex 75C9597
BLOCK SPADE INSULKRIMP (C-2105-10X ROHS COMPLIANT: YES

BLOCK SPADE INSULKRIMP (C-2105-10X ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32528 19131-0002 75C9597
Product Name Molex 19131-0002 Block Terminal, #10 Stud, 12-10 Ga., Vinyl Insulated Terminals Block Spade Insulkrimp (C-2105-10X Rohs Compliant Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers