Molex Molex 19130-0045 Block Terminal, #8 Stud, 16-14 Ga., Vinyl Insulated 19130-0045

Description
Molex 19130-0045 Vinyl Insulated Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Blue Stud Size: #8 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19130-0045 Vinyl Insulated Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Blue Stud Size: #8 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19130-0045 Block Terminal, #8 Stud, 16-14 Ga., Vinyl Insulated - 31527 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19130-0045 Block Terminal, #8 Stud, 16-14 Ga., Vinyl Insulated
31527
Molex 19130-0045 Block Terminal, #8 Stud, 16-14 Ga., Vinyl Insulated 31527
Molex 19130-0045 Vinyl Insulated Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Block Spade Terminal Color: Blue Stud Size: #8 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19130-0045 Vinyl Insulated Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Connector Type: Block Spade Terminal
  • Color: Blue
  • Stud Size: #8
  • Insulation: Vinyl
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
BLOCK SPADE INSULKRIMP (B-278 -08X) - 19130-0045 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLOCK SPADE INSULKRIMP (B-278 -08X)
19130-0045
BLOCK SPADE INSULKRIMP (B-278 -08X) 19130-0045
BLOCK SPADE INSULKRIMP (B-278 -08X)

BLOCK SPADE INSULKRIMP (B-278 -08X)

Buy Now
Sheung Wan, Hong Kong
Terminals
19130-0045
Terminals 19130-0045
Terminals BLOCK SPADE INSULKRIMP

Terminals BLOCK SPADE INSULKRIMP

Buy Now Datasheet
Block Spade Insulkrimp (B-2781-08X) Rohs Compliant Molex - 57R8802 - Newark, An Avnet Company
Chicago, IL, United States
Block Spade Insulkrimp (B-2781-08X) Rohs Compliant Molex
57R8802
Block Spade Insulkrimp (B-2781-08X) Rohs Compliant Molex 57R8802
BLOCK SPADE INSULKRIMP (B-2781-08X) ROHS COMPLIANT: YES

BLOCK SPADE INSULKRIMP (B-2781-08X) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Spade Tongue, #8, 14Awg; Product Range Molex - 39AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #8, 14Awg; Product Range Molex
39AH5951
Terminal, Spade Tongue, #8, 14Awg; Product Range Molex 39AH5951
TERMINAL, SPADE TONGUE, #8, 14AWG; Product Range:InsulKrimp 19130 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #8, 14AWG; Product Range:InsulKrimp 19130 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm2; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site
Terminal. Fork Tongue, #8 Stud, 16-14 AWG - 70111025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal. Fork Tongue, #8 Stud, 16-14 AWG
70111025
Terminal. Fork Tongue, #8 Stud, 16-14 AWG 70111025
Terminal. Fork Tongue, #8 Stud, 16-14 AWG

Terminal. Fork Tongue, #8 Stud, 16-14 AWG

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31527 19130-0045 19130-0045 57R8802 39AH5951 70111025
Product Name Molex 19130-0045 Block Terminal, #8 Stud, 16-14 Ga., Vinyl Insulated BLOCK SPADE INSULKRIMP (B-278 -08X) Terminals Block Spade Insulkrimp (B-2781-08X) Rohs Compliant Molex Terminal, Spade Tongue, #8, 14Awg; Product Range Molex Terminal. Fork Tongue, #8 Stud, 16-14 AWG
Terminal Type Fork Terminal Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers