The Block Spade Krimptite AA-138-06 is a solderless terminal designed for use with 18-22 AWG wire, accommodating wire sizes from 0.35 to 0.80 mm². It features a closed barrel type and is suitable for crimp or compression termination styles. The terminal is made with tin plating, ensuring a minimum thickness of 2.540 µm for both mating and termination surfaces. It has a stud size compatibility of 5-6 (M3-3.5) and comes packaged in bags. This product is RoHS compliant and certified by CSA and UL, making it suitable for various applications where compliance with environmental standards is required. The net weight of the terminal is 0.399 grams.
BLOCK SPADE KRIMPTITE AA-138-06 SPM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 55H4673 |
| Product Name | Block Spade Krimptite Aa-138-06 Spm Rohs Compliant Molex |
| Terminal Type | Spade Crimp |