Molex Molex 19128-0021 Block Terminal, #6 Stud, 16-14 Ga., Non-Insulated 19128-0021

Description
Molex 19128-0021 Non-Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Block Spade Terminal Stud Size: #6 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19128-0021 Non-Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Block Spade Terminal Stud Size: #6 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19128-0021 Block Terminal, #6 Stud, 16-14 Ga., Non-Insulated - 31026 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19128-0021 Block Terminal, #6 Stud, 16-14 Ga., Non-Insulated
31026
Molex 19128-0021 Block Terminal, #6 Stud, 16-14 Ga., Non-Insulated 31026
Molex 19128-0021 Non-Insulated Block Terminals Category: Spade Terminals Manufacturer: Molex Series: Krimptite Connector Type: Block Spade Terminal Stud Size: #6 Insulation: Non-Insulated Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19128-0021 Non-Insulated Block Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Krimptite
  • Connector Type: Block Spade Terminal
  • Stud Size: #6
  • Insulation: Non-Insulated
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site
Sheung Wan, Hong Kong
Terminals
19128-0021
Terminals 19128-0021
Terminals BLOCK SPADE KRIMPTIT RIMPTITE (B-1781-06)

Terminals BLOCK SPADE KRIMPTIT RIMPTITE (B-1781-06)

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 31026 19128-0021
Product Name Molex 19128-0021 Block Terminal, #6 Stud, 16-14 Ga., Non-Insulated Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details