Molex FLANGED SPADE AVIKRIMP TAPED AA-815-06T 19127-0009

Description
FLANGED SPADE AVIKRIMP TAPED AA-815-06T
Request a Quote Datasheet
Description
FLANGED SPADE AVIKRIMP TAPED AA-815-06T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLANGED SPADE AVIKRIMP TAPED AA-815-06T - 19127-0009 - Heilind Electronics, Inc.
Wilmington, MA, United States
FLANGED SPADE AVIKRIMP TAPED AA-815-06T
19127-0009
FLANGED SPADE AVIKRIMP TAPED AA-815-06T 19127-0009
FLANGED SPADE AVIKRIMP TAPED AA-815-06T

FLANGED SPADE AVIKRIMP TAPED AA-815-06T

Buy Now
Sheung Wan, Hong Kong
Terminals
19127-0009
Terminals 19127-0009
Terminals SPADE 18-22 AWG 5-6 STUD FLANGE

Terminals SPADE 18-22 AWG 5-6 STUD FLANGE

Buy Now Datasheet
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex - 70C4472 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
70C4472
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex 70C4472
TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Avikrimp 19127 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Avikrimp 19127 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex - 27X7147 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
27X7147
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex 27X7147
TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Avikrimp 19127 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Avikrimp 19127 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19127-0009 19127-0009 70C4472
Product Name FLANGED SPADE AVIKRIMP TAPED AA-815-06T Terminals Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details