Molex Molex 19125-0037 Flanged Spade Terminal, #10 Stud, 16-14 Ga., Nylon Insulated 19125-0037

Description
Molex 19125-0037 Nylon Insulated Fork Terminal Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Flanged Spade Connector Color: Blue Stud Size: #10 Insulation: Nylon Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19125-0037 Nylon Insulated Fork Terminal Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Flanged Spade Connector Color: Blue Stud Size: #10 Insulation: Nylon Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19125-0037 Flanged Spade Terminal, #10 Stud, 16-14 Ga., Nylon Insulated - 31722 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19125-0037 Flanged Spade Terminal, #10 Stud, 16-14 Ga., Nylon Insulated
31722
Molex 19125-0037 Flanged Spade Terminal, #10 Stud, 16-14 Ga., Nylon Insulated 31722
Molex 19125-0037 Nylon Insulated Fork Terminal Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Flanged Spade Connector Color: Blue Stud Size: #10 Insulation: Nylon Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19125-0037 Nylon Insulated Fork Terminal
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Flanged Spade Connector
  • Color: Blue
  • Stud Size: #10
  • Insulation: Nylon
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31722
Product Name Molex 19125-0037 Flanged Spade Terminal, #10 Stud, 16-14 Ga., Nylon Insulated
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details