Molex Molex 19125-0033 Flanged Spade Connector, #6 Stud, 16-14 Ga., Nylon Insulated 19125-0033

Description
Molex 19125-0033 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Flanged Spade Connector Color: Blue Stud Size: #6 Insulation: Nylon Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19125-0033 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Flanged Spade Connector Color: Blue Stud Size: #6 Insulation: Nylon Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19125-0033 Flanged Spade Connector, #6 Stud, 16-14 Ga., Nylon Insulated - 31720 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19125-0033 Flanged Spade Connector, #6 Stud, 16-14 Ga., Nylon Insulated
31720
Molex 19125-0033 Flanged Spade Connector, #6 Stud, 16-14 Ga., Nylon Insulated 31720
Molex 19125-0033 Nylon Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Avikrimp Connector Type: Flanged Spade Connector Color: Blue Stud Size: #6 Insulation: Nylon Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19125-0033 Nylon Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Avikrimp
  • Connector Type: Flanged Spade Connector
  • Color: Blue
  • Stud Size: #6
  • Insulation: Nylon
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19125-0033
Terminals 19125-0033
Terminals FLANGED SPADE AVIKRI MP B-516-06

Terminals FLANGED SPADE AVIKRI MP B-516-06

Buy Now Datasheet
Terminal, Fork Tongue, #6, Blu, 14Awg; Product Range Molex - 45K1454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Blu, 14Awg; Product Range Molex
45K1454
Terminal, Fork Tongue, #6, Blu, 14Awg; Product Range Molex 45K1454
TERMINAL, FORK TONGUE, #6, BLU, 14AWG; Product Range:Avikrimp 19125 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:- RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, BLU, 14AWG; Product Range:Avikrimp 19125 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31720 19125-0033 45K1454
Product Name Molex 19125-0033 Flanged Spade Connector, #6 Stud, 16-14 Ga., Nylon Insulated Terminals Terminal, Fork Tongue, #6, Blu, 14Awg; Product Range Molex
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers