Molex Terminal, Spade, #10, Crimp, Red; Product Range Molex 19121-0009

Description
TERMINAL, SPADE, #10, CRIMP, RED; Product Range:InsulKrimp 19121 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE, #10, CRIMP, RED; Product Range:InsulKrimp 19121 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade, #10, Crimp, Red; Product Range Molex - 94C7846 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade, #10, Crimp, Red; Product Range Molex
94C7846
Terminal, Spade, #10, Crimp, Red; Product Range Molex 94C7846
TERMINAL, SPADE, #10, CRIMP, RED; Product Range:InsulKrimp 19121 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, SPADE, #10, CRIMP, RED; Product Range:InsulKrimp 19121 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19121-0009
Terminals 19121-0009
Terminals FLANGED SPADE 10 22-18 AWG

Terminals FLANGED SPADE 10 22-18 AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 94C7846 19121-0009
Product Name Terminal, Spade, #10, Crimp, Red; Product Range Molex Terminals
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details