Molex Molex 19119-0007 Flanged Spade Connector, #8 Stud, 22-18 Ga., Vinyl Insulated 19119-0007

Description
Molex 19119-0007 Vinyl Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Flanged Spade Connector Color: RedS tud Size: #8 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19119-0007 Vinyl Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Flanged Spade Connector Color: RedS tud Size: #8 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19119-0007 Flanged Spade Connector, #8 Stud, 22-18 Ga., Vinyl Insulated - 30521 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19119-0007 Flanged Spade Connector, #8 Stud, 22-18 Ga., Vinyl Insulated
30521
Molex 19119-0007 Flanged Spade Connector, #8 Stud, 22-18 Ga., Vinyl Insulated 30521
Molex 19119-0007 Vinyl Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: InsulKrimp Connector Type: Flanged Spade Connector Color: RedS tud Size: #8 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19119-0007 Vinyl Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Connector Type: Flanged Spade Connector
  • Color: RedS
  • tud Size: #8
  • Insulation: Vinyl
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19119-0007
Terminals 19119-0007
Terminals FLANGED SPADE INSLKRIMP(A-215-08X)

Terminals FLANGED SPADE INSLKRIMP(A-215-08X)

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 30521 19119-0007
Product Name Molex 19119-0007 Flanged Spade Connector, #8 Stud, 22-18 Ga., Vinyl Insulated Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details