Molex Terminals - 191170016 191170016

Description
Manufacturer: Molex, LLC Win Source Part Number: 762198-191170016 Series: Krimptite Packaging: Bulk Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 18-22 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Flanged Width - Outer Edges: 0.291" (7.39mm) Length - Overall: 0.635" (16.13mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19117 Categories: Connectors, Interconnects Length - Ring Center to Termination: 0.207" (5.26mm) Length - Termination: 0.245" (6.22mm) Tongue Inside Opening: 0.146" (3.71mm) Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 762198-191170016 Series: Krimptite Packaging: Bulk Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 18-22 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Flanged Width - Outer Edges: 0.291" (7.39mm) Length - Overall: 0.635" (16.13mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19117 Categories: Connectors, Interconnects Length - Ring Center to Termination: 0.207" (5.26mm) Length - Termination: 0.245" (6.22mm) Tongue Inside Opening: 0.146" (3.71mm) Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 191170016 - 762198-191170016 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 191170016
762198-191170016
Terminals - 191170016 762198-191170016
Manufacturer: Molex, LLC Win Source Part Number: 762198-191170016 Series: Krimptite Packaging: Bulk Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 18-22 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Flanged Width - Outer Edges: 0.291" (7.39mm) Length - Overall: 0.635" (16.13mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud Family Name: 19117 Categories: Connectors, Interconnects Length - Ring Center to Termination: 0.207" (5.26mm) Length - Termination: 0.245" (6.22mm) Tongue Inside Opening: 0.146" (3.71mm) Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 762198-191170016
Series: Krimptite
Packaging: Bulk
Termination: Crimp
Contact Finish: Electro-Tin
Wire Gauge: 18-22 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Flanged
Width - Outer Edges: 0.291" (7.39mm)
Length - Overall: 0.635" (16.13mm)
Insulation: Non-Insulated
Stud/Tab Size: 6 Stud
Family Name: 19117
Categories: Connectors, Interconnects
Length - Ring Center to Termination: 0.207" (5.26mm)
Length - Termination: 0.245" (6.22mm)
Tongue Inside Opening: 0.146" (3.71mm)
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762198-191170016
Product Name Terminals - 191170016
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details