Molex SNAP SPADE AVIKRIMP (C-8718-0 ) 19115-0046

Description
SNAP SPADE AVIKRIMP (C-8718-0 )
Request a Quote
Description
SNAP SPADE AVIKRIMP (C-8718-0 )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SNAP SPADE AVIKRIMP (C-8718-0 ) - 19115-0046 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP SPADE AVIKRIMP (C-8718-0 )
19115-0046
SNAP SPADE AVIKRIMP (C-8718-0 ) 19115-0046
SNAP SPADE AVIKRIMP (C-8718-0 )

SNAP SPADE AVIKRIMP (C-8718-0 )

Buy Now
Terminal, Fork Tongue, #8, 10Awg, Yel; Product Range Molex - 55H4477 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #8, 10Awg, Yel; Product Range Molex
55H4477
Terminal, Fork Tongue, #8, 10Awg, Yel; Product Range Molex 55H4477
TERMINAL, FORK TONGUE, #8, 10AWG, YEL; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #8, 10AWG, YEL; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19115-0046 55H4477
Product Name SNAP SPADE AVIKRIMP (C-8718-0 ) Terminal, Fork Tongue, #8, 10Awg, Yel; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details