TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Avikrimp 19115 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Blue RoHS Compliant: Yes
Terminals LFRK-TRM 16-14 #10 NYL BLU
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 20H0029 | 19115-0032 |
| Product Name | Terminal, Spade/fork, #10, Crimp, Blue; Product Range Molex | Terminals |
| Terminal Type | Spade Crimp |