Molex SNAP SPADE AVIKRIMP TAPED (AA 8704-06T) 19115-0010

Description
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T)
Request a Quote Datasheet
Description
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T) - 19115-0010 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T)
19115-0010
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T) 19115-0010
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T)

SNAP SPADE AVIKRIMP TAPED (AA 8704-06T)

Buy Now
Sheung Wan, Hong Kong
Terminals
19115-0010
Terminals 19115-0010
Terminals SNAP SPADE 22-18 AWG

Terminals SNAP SPADE 22-18 AWG

Buy Now Datasheet
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex - 26AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex
26AH0671
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex 26AH0671
TERMINAL, FORK TONGUE, #6, 18AWG, RED; PRODUCT RANGE:AVIKRIMP 19115 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR ROHS COMPLIANT: YES

TERMINAL, FORK TONGUE, #6, 18AWG, RED; PRODUCT RANGE:AVIKRIMP 19115 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex - 01AH8156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex
01AH8156
Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex 01AH8156
TERMINAL, FORK TONGUE, #6, 18AWG, RED; PRODUCT RANGE:AVIKRIMP 19115 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR ROHS COMPLIANT: YES

TERMINAL, FORK TONGUE, #6, 18AWG, RED; PRODUCT RANGE:AVIKRIMP 19115 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:-; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19115-0010 19115-0010 26AH0671
Product Name SNAP SPADE AVIKRIMP TAPED (AA 8704-06T) Terminals Terminal, Fork Tongue, #6, 18Awg, Red; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details