TERMINAL, FORK TONGUE, #10, YEL, 10AWG; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Yellow RoHS Compliant: Yes
SNAP SPADE INSULKRIMP (C-2719-10X) ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94C7795 | 30AC3624 |
| Product Name | Terminal, Fork Tongue, #10, Yel, 10Awg; Product Range Molex | Snap Spade Insulkrimp (C-2719-10X) Rohs Compliant Molex |
| Contact Size (AWG) | 12 AWG |