Molex SNAP SPADE INSULKRIMP (C-2710 06X) 19099-0044

Description
SNAP SPADE INSULKRIMP (C-2710 06X)
Request a Quote
Description
SNAP SPADE INSULKRIMP (C-2710 06X)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Fork Tongue, #6, Yellow, 10 AWG, part of the InsulKrimp 19099 Series by Molex, is designed for use with 10 to 12 AWG wire, accommodating a maximum wire insulation diameter of 6.40 mm. It features a closed barrel type and is made from PVC with a flammability rating of 94V-0. The terminal is tin-plated for improved conductivity and is packaged in bags. It is compliant with RoHS regulations and has agency certifications from CSA and UL. The stud size is #6 (M3-3.5), making it suitable for various applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Terminal, Fork Tongue, #6, Yellow, 10 AWG, part of the InsulKrimp 19099 Series by Molex, is designed for use with 10 to 12 AWG wire, accommodating a maximum wire insulation diameter of 6.40 mm. It features a closed barrel type and is made from PVC with a flammability rating of 94V-0. The terminal is tin-plated for improved conductivity and is packaged in bags. It is compliant with RoHS regulations and has agency certifications from CSA and UL. The stud size is #6 (M3-3.5), making it suitable for various applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
SNAP SPADE INSULKRIMP (C-2710 06X) - 19099-0044 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP SPADE INSULKRIMP (C-2710 06X)
19099-0044
SNAP SPADE INSULKRIMP (C-2710 06X) 19099-0044
SNAP SPADE INSULKRIMP (C-2710 06X)

SNAP SPADE INSULKRIMP (C-2710 06X)

Buy Now
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex - 55H4434 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex
55H4434
Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex 55H4434
TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, YEL, 10AWG; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19099-0044 55H4434
Product Name SNAP SPADE INSULKRIMP (C-2710 06X) Terminal, Fork Tongue, #6, Yel, 10Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details