SNAP SPADE INSULKRIMP TAPED ( B-2717-10X
Terminals SNAP SPADE STUD 10 14-16 AWG
TERMINAL, FORK TONGUE, #10, 14AWG, BLU; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):16AWG TO 14AWG; CONDUCTOR AREA CSA:2.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE);
TERMINAL, FORK TONGUE, #10, 14AWG, BLU; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):16AWG TO 14AWG; CONDUCTOR AREA CSA:2.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE);
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 19099-0035 | 19099-0035 | 01AH8154 |
| Product Name | SNAP SPADE INSULKRIMP TAPED ( B-2717-10X | Terminals | Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Molex |
| Terminal Type | Spade Crimp |