Molex SNAP SPADE INSULKRIMP TAPED ( B-2716-08X 19099-0033

Description
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X
Request a Quote Datasheet
Description
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X - 19099-0033 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X
19099-0033
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X 19099-0033
SNAP SPADE INSULKRIMP TAPED ( B-2716-08X

SNAP SPADE INSULKRIMP TAPED ( B-2716-08X

Buy Now
Terminal, Fork Tongue, #8, Blu, 14Awg; Product Range Molex - 55H4424 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #8, Blu, 14Awg; Product Range Molex
55H4424
Terminal, Fork Tongue, #8, Blu, 14Awg; Product Range Molex 55H4424
TERMINAL, FORK TONGUE, #8, BLU, 14AWG; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #8, BLU, 14AWG; Product Range:InsulKrimp 19099 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19099-0033 55H4424
Product Name SNAP SPADE INSULKRIMP TAPED ( B-2716-08X Terminal, Fork Tongue, #8, Blu, 14Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details