Molex Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex 19099-0016

Description
TERMINAL, FORK TONGUE, #10, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE); ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FORK TONGUE, #10, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE); ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex - 01AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex
01AH8153
Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex 01AH8153
TERMINAL, FORK TONGUE, #10, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE); ROHS COMPLIANT: YES

TERMINAL, FORK TONGUE, #10, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE); ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex - 26AH0668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex
26AH0668
Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex 26AH0668
TERMINAL, FORK TONGUE, #10, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE); ROHS COMPLIANT: YES

TERMINAL, FORK TONGUE, #10, RED, 18AWG; PRODUCT RANGE:INSULKRIMP 19099 SERIES; WIRE SIZE (AWG):22AWG TO 18AWG; CONDUCTOR AREA CSA:1.5MM2; STUD SIZE - METRIC:M5; STUD SIZE - IMPERIAL:#10; INSULATOR MATERIAL:PVC (POLYVINYLCHLORIDE); ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19099-0016
Terminals 19099-0016
Terminals SNAP SPADE TERM 18-22AWG 10SS

Terminals SNAP SPADE TERM 18-22AWG 10SS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 01AH8153 19099-0016
Product Name Terminal, Fork Tongue, #10, Red, 18Awg; Product Range Molex Terminals
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1787256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details