SNAP SPADE INSULKRIMP (AA-271 -08X)
SNAP SPADE INSULKRIMP (AA-2714-08X) ROHS COMPLIANT: YES
TERMINAL, FORK TONGUE, #8, RED, 18AWG; Product Range:InsulKrimp 19099 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.5mm2; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride);
Terminals SNAP SPADE STUD 8 18-22 AWG
| Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 19099-0013 | 55H4410 | 01AH0431 | 19099-0013 |
| Product Name | SNAP SPADE INSULKRIMP (AA-271 -08X) | Snap Spade Insulkrimp (Aa-2714-08X) Rohs Compliant Molex | Terminal, Fork Tongue, #8, Red, 18Awg; Product Range Molex | Terminals |
| Terminal Type | Spade Crimp | Spade Crimp |