Molex Terminal, Fork Tongue, #5, 14Awg; Product Range Molex 19098-0041

Description
TERMINAL, FORK TONGUE, #5, 14AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK TONGUE, #5, 14AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #5, 14Awg; Product Range Molex - 94C7749 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #5, 14Awg; Product Range Molex
94C7749
Terminal, Fork Tongue, #5, 14Awg; Product Range Molex 94C7749
TERMINAL, FORK TONGUE, #5, 14AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #5, 14AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94C7749
Product Name Terminal, Fork Tongue, #5, 14Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers