Molex Terminals 19098-0023

Description
Terminals SNAP SPADE KRIMPTITE (AA-1714-08)
Datasheet
Description
Terminals SNAP SPADE KRIMPTITE (AA-1714-08)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19098-0023
Terminals 19098-0023
Terminals SNAP SPADE KRIMPTITE (AA-1714-08)

Terminals SNAP SPADE KRIMPTITE (AA-1714-08)

Buy Now Datasheet
Terminal, Fork Tongue, #8, 18Awg; Product Range Molex - 94C7743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #8, 18Awg; Product Range Molex
94C7743
Terminal, Fork Tongue, #8, 18Awg; Product Range Molex 94C7743
TERMINAL, FORK TONGUE, #8, 18AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #8, 18AWG; Product Range:Krimptite 19098 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19098-0023 94C7743
Product Name Terminals Terminal, Fork Tongue, #8, 18Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details