Molex Terminals 19098-0018

Description
Terminals LFRK-TRM 22-18 #06 N-I SN
Datasheet
Description
Terminals LFRK-TRM 22-18 #06 N-I SN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19098-0018
Terminals 19098-0018
Terminals LFRK-TRM 22-18 #06 N-I SN

Terminals LFRK-TRM 22-18 #06 N-I SN

Buy Now Datasheet
Snap Spade Krimptite Aa-1704-06 Spm Rohs Compliant Molex - 55H4362 - Newark, An Avnet Company
Chicago, IL, United States
Snap Spade Krimptite Aa-1704-06 Spm Rohs Compliant Molex
55H4362
Snap Spade Krimptite Aa-1704-06 Spm Rohs Compliant Molex 55H4362
SNAP SPADE KRIMPTITE AA-1704-06 SPM ROHS COMPLIANT: YES

SNAP SPADE KRIMPTITE AA-1704-06 SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19098-0018 55H4362
Product Name Terminals Snap Spade Krimptite Aa-1704-06 Spm Rohs Compliant Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details