Molex Terminal, Fork Tongue, #5, 22-18Awg; Product Range Molex 19098-0017

Description
TERMINAL, FORK TONGUE, #5, 22-18AWG; Product Range:Krimptite 19098 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.8mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK TONGUE, #5, 22-18AWG; Product Range:Krimptite 19098 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.8mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #5, 22-18Awg; Product Range Molex - 55H4361 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #5, 22-18Awg; Product Range Molex
55H4361
Terminal, Fork Tongue, #5, 22-18Awg; Product Range Molex 55H4361
TERMINAL, FORK TONGUE, #5, 22-18AWG; Product Range:Krimptite 19098 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.8mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #5, 22-18AWG; Product Range:Krimptite 19098 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:0.8mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55H4361
Product Name Terminal, Fork Tongue, #5, 22-18Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details