Molex Rectangular Connector Housings 19092027

Description
"2 Rectangular Connectors - Housings Plug Natural 0.264"" (6.71mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Natural 0.264"" (6.71mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 23-0019092027-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
23-0019092027-ND
Rectangular Connector Housings 23-0019092027-ND
"2 Rectangular Connectors - Housings Plug Natural 0.264"" (6.71mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.264"" (6.71mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 23-0019092027-ND
Product Name Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details