Molex Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 19091049

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

40 GHz Rf Amplifier - 860-CMD299K4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704APBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers
Analog - MTLOP227AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details