Molex Terminals 19085-0008

Description
Terminals METAL STRIP STEEL VI BRAKRIMP (RZ-S-4129
Datasheet
Description
Terminals METAL STRIP STEEL VI BRAKRIMP (RZ-S-4129
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19085-0008
Terminals 19085-0008
Terminals METAL STRIP STEEL VI BRAKRIMP (RZ-S-4129

Terminals METAL STRIP STEEL VI BRAKRIMP (RZ-S-4129

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Wire Terminals
Product Number 19085-0008
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details