Molex Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex 19084-0004

Description
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:19084 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:3.5mmRoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:19084 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:3.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex - 25M0976 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex
25M0976
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex 25M0976
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:19084 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:3.5mmRoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:19084 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0976
Product Name Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details