Molex Terminals - 19079-0011 19079-0011

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134798-19079-0011 Color: Yellow Contact Material: Copper Length: 22.606 mm Contact Plating: Tin Insulation Material: PVC Insulation: Insulated Material: Copper Categories: Terminals Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Stud RoHS: Compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134798-19079-0011 Color: Yellow Contact Material: Copper Length: 22.606 mm Contact Plating: Tin Insulation Material: PVC Insulation: Insulated Material: Copper Categories: Terminals Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Stud RoHS: Compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19079-0011 - 1134798-19079-0011 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19079-0011
1134798-19079-0011
Terminals - 19079-0011 1134798-19079-0011
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134798-19079-0011 Color: Yellow Contact Material: Copper Length: 22.606 mm Contact Plating: Tin Insulation Material: PVC Insulation: Insulated Material: Copper Categories: Terminals Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Stud RoHS: Compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134798-19079-0011
Color: Yellow
Contact Material: Copper
Length: 22.606 mm
Contact Plating: Tin
Insulation Material: PVC
Insulation: Insulated
Material: Copper
Categories: Terminals
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Stud
RoHS: Compliant
Wire Gauge (Max): 10 AWG
Wire Gauge (Min): 12 AWG

Buy Now
Multi-Stud Ring (C-1006-Ms) Spm Molex - 02N2555 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Stud Ring (C-1006-Ms) Spm Molex
02N2555
Multi-Stud Ring (C-1006-Ms) Spm Molex 02N2555
MULTI-STUD RING (C-1006-MS) SPM

MULTI-STUD RING (C-1006-MS) SPM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1134798-19079-0011 02N2555
Product Name Terminals - 19079-0011 Multi-Stud Ring (C-1006-Ms) Spm Molex
Mounting Stud
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details