Molex Connectors, Interconnects - Terminals - Ring Connectors 190770011

Description
Manufacturer: Molex Win Source Part Number: 1333771-0190770011 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 18-22 AWG Contact Material: Steel Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.385" (9.78mm) Length - Overall: 0.930" (23.62mm) Insulation: Insulated Insulation Diameter: 0.138" (3.51mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19077-0011,SRA-S-829 -08,019077-0011,1907 70011,WM13757,019077 0011-ND Base Product Number: 019077 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333771-0190770011 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 18-22 AWG Contact Material: Steel Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.385" (9.78mm) Length - Overall: 0.930" (23.62mm) Insulation: Insulated Insulation Diameter: 0.138" (3.51mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19077-0011,SRA-S-829 -08,019077-0011,1907 70011,WM13757,019077 0011-ND Base Product Number: 019077 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333771-0190770011 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333771-0190770011
Connectors, Interconnects - Terminals - Ring Connectors 1333771-0190770011
Manufacturer: Molex Win Source Part Number: 1333771-0190770011 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Red Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 18-22 AWG Contact Material: Steel Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.385" (9.78mm) Length - Overall: 0.930" (23.62mm) Insulation: Insulated Insulation Diameter: 0.138" (3.51mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 19077-0011,SRA-S-829 -08,019077-0011,1907 70011,WM13757,019077 0011-ND Base Product Number: 019077 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333771-0190770011
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Color: Red
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Contact Finish: Electro-Tin
Wire Gauge: 18-22 AWG
Contact Material: Steel
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.385" (9.78mm)
Length - Overall: 0.930" (23.62mm)
Insulation: Insulated
Insulation Diameter: 0.138" (3.51mm)
Stud/Tab Size: 8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 19077-0011,SRA-S-829-08,019077-0011,190770011,WM13757,0190770011-ND
Base Product Number: 019077
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333771-0190770011
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products