Molex Star Ring Avikrimp (Steel) (Sra-S-829-08 Rohs Compliant Molex 19077-0011

Description
STAR RING AVIKRIMP (STEEL) (SRA-S-829-08 ROHS COMPLIANT: YES
Datasheet
Description
STAR RING AVIKRIMP (STEEL) (SRA-S-829-08 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Ring Avikrimp (Steel) (Sra-S-829-08 Rohs Compliant Molex - 01J4968 - Newark, An Avnet Company
Chicago, IL, United States
Star Ring Avikrimp (Steel) (Sra-S-829-08 Rohs Compliant Molex
01J4968
Star Ring Avikrimp (Steel) (Sra-S-829-08 Rohs Compliant Molex 01J4968
STAR RING AVIKRIMP (STEEL) (SRA-S-829-08 ROHS COMPLIANT: YES

STAR RING AVIKRIMP (STEEL) (SRA-S-829-08 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex - 39AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex
39AH5943
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex 39AH5943
TERMINAL, RING TONGUE, #8, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm2; Product Range:Avikrimp 19077 Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm2; Product Range:Avikrimp 19077 Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01J4968 39AH5943
Product Name Star Ring Avikrimp (Steel) (Sra-S-829-08 Rohs Compliant Molex Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details