Molex Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex 19077-0007

Description
TERMINAL, RING TONGUE, #10, RED, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Avikrimp 19077 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, RED, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Avikrimp 19077 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex - 45H3302 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex
45H3302
Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex 45H3302
TERMINAL, RING TONGUE, #10, RED, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Avikrimp 19077 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, RED, 18AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Avikrimp 19077 Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45H3302
Product Name Terminal, Ring Tongue, #10, Red, 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details