Molex Connectors, Interconnects - Terminals - Ring Connectors 190750024

Description
Manufacturer: Molex Win Source Part Number: 1333770-0190750024 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Blue Features: Inner Teeth Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 14-16 AWG Contact Material: Steel Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.900" (22.86mm) Insulation: Insulated Insulation Diameter: 0.175" (4.45mm) Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019075-0024,19075-00 24,WM14234CT,0190750 024-ND,WM14234TR,190 750024,SRB-S-229-10X T Base Product Number: 019075 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333770-0190750024 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Blue Features: Inner Teeth Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 14-16 AWG Contact Material: Steel Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.900" (22.86mm) Insulation: Insulated Insulation Diameter: 0.175" (4.45mm) Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019075-0024,19075-00 24,WM14234CT,0190750 024-ND,WM14234TR,190 750024,SRB-S-229-10X T Base Product Number: 019075 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333770-0190750024 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333770-0190750024
Connectors, Interconnects - Terminals - Ring Connectors 1333770-0190750024
Manufacturer: Molex Win Source Part Number: 1333770-0190750024 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Blue Features: Inner Teeth Termination: Crimp Contact Finish: Electro-Tin Wire Gauge: 14-16 AWG Contact Material: Steel Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1,500 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.900" (22.86mm) Insulation: Insulated Insulation Diameter: 0.175" (4.45mm) Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019075-0024,19075-00 24,WM14234CT,0190750 024-ND,WM14234TR,190 750024,SRB-S-229-10X T Base Product Number: 019075 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333770-0190750024
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Color: Blue
Features: Inner Teeth
Termination: Crimp
Contact Finish: Electro-Tin
Wire Gauge: 14-16 AWG
Contact Material: Steel
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.900" (22.86mm)
Insulation: Insulated
Insulation Diameter: 0.175" (4.45mm)
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 019075-0024,19075-0024,WM14234CT,0190750024-ND,WM14234TR,190750024,SRB-S-229-10XT
Base Product Number: 019075
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333770-0190750024
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details