Molex Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex 19075-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex - 26AH0667 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex
26AH0667
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex 26AH0667
TERMINAL, RING TONGUE, #8, 18AWG, RED; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:1.3MM2; PRODUCT RANGE:INSULKRIMP 19075 SERIES; INSULATOR COLOUR:RED; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #8, 18AWG, RED; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:1.3MM2; PRODUCT RANGE:INSULKRIMP 19075 SERIES; INSULATOR COLOUR:RED; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex - 01AH8151 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex
01AH8151
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex 01AH8151
TERMINAL, RING TONGUE, #8, 18AWG, RED; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:1.3MM2; PRODUCT RANGE:INSULKRIMP 19075 SERIES; INSULATOR COLOUR:RED; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #8, 18AWG, RED; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:1.3MM2; PRODUCT RANGE:INSULKRIMP 19075 SERIES; INSULATOR COLOUR:RED; INSULATOR MATERIAL:PVC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19075-0004 26AH0667
Product Name Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details