Molex Connectors, Interconnects- Terminals Ring Connectors 190740001

Description
Manufacturer: Molex Category: Connectors, Interconnects- Terminals Ring Connectors Series: Krimptite Package: Bulk Product Status: Active Terminal Type: Circular Stud/Tab Size: 6 Stud Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.674" (17.12mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Terminals Ring Connectors Series: Krimptite Package: Bulk Product Status: Active Terminal Type: Circular Stud/Tab Size: 6 Stud Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.674" (17.12mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals Ring Connectors
Connectors, Interconnects- Terminals Ring Connectors
Manufacturer: Molex Category: Connectors, Interconnects- Terminals Ring Connectors Series: Krimptite Package: Bulk Product Status: Active Terminal Type: Circular Stud/Tab Size: 6 Stud Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.375" (9.53mm) Length - Overall: 0.674" (17.12mm)

Manufacturer: Molex
Category: Connectors, Interconnects- Terminals Ring Connectors
Series: Krimptite
Package: Bulk
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 6 Stud
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 0.674" (17.12mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Terminals Ring Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K233B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details