Molex Star Ring Krimptite (Srb-129-08) Spm Rohs Compliant Molex 19074-0017

Description
STAR RING KRIMPTITE (SRB-129-08) SPM ROHS COMPLIANT: YES
Datasheet
Description
STAR RING KRIMPTITE (SRB-129-08) SPM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Ring Krimptite (Srb-129-08) Spm Rohs Compliant Molex - 55H4127 - Newark, An Avnet Company
Chicago, IL, United States
Star Ring Krimptite (Srb-129-08) Spm Rohs Compliant Molex
55H4127
Star Ring Krimptite (Srb-129-08) Spm Rohs Compliant Molex 55H4127
STAR RING KRIMPTITE (SRB-129-08) SPM ROHS COMPLIANT: YES

STAR RING KRIMPTITE (SRB-129-08) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Molex - 39AH5939 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Molex
39AH5939
Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Molex 39AH5939
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:Krimptite 19074 Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:Krimptite 19074 Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H4127 39AH5939
Product Name Star Ring Krimptite (Srb-129-08) Spm Rohs Compliant Molex Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details