Molex Star Ring Krimptite (Sra-129-08) Rohs Compliant Molex 19074-0004

Description
STAR RING KRIMPTITE (SRA-129-08) ROHS COMPLIANT: YES
Description
STAR RING KRIMPTITE (SRA-129-08) ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Star Ring Krimptite (Sra-129-08) Rohs Compliant Molex - 28H8393 - Newark, An Avnet Company
Chicago, IL, United States
Star Ring Krimptite (Sra-129-08) Rohs Compliant Molex
28H8393
Star Ring Krimptite (Sra-129-08) Rohs Compliant Molex 28H8393
STAR RING KRIMPTITE (SRA-129-08) ROHS COMPLIANT: YES

STAR RING KRIMPTITE (SRA-129-08) ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Molex - 80AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Molex
80AH3023
Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Molex 80AH3023
TERMINAL, RING TONGUE, #8, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm2; Product Range:Krimptite 19074 Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm2; Product Range:Krimptite 19074 Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28H8393 80AH3023
Product Name Star Ring Krimptite (Sra-129-08) Rohs Compliant Molex Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details