Molex Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Molex 19073-0191

Description
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Molex - 55H4065 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Molex
55H4065
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Molex 55H4065
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal; Connector Type Molex - 94C7702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C7702
Terminal; Connector Type Molex 94C7702
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:1/4"; Wire Size (AWG):12-10; Insulator Material:Nylon; Insulator Color:Yellow; Contact Material:Copper; Contact Plating:Tin; Stud Size:1/4

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:1/4"; Wire Size (AWG):12-10; Insulator Material:Nylon; Insulator Color:Yellow; Contact Material:Copper; Contact Plating:Tin; Stud Size:1/4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H4065 94C7702
Product Name Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 10 AWG 12 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug connector - NPQH-D-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details