Molex Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex 19073-0167

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex - 55H4047 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex
55H4047
Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex 55H4047
TERMINAL, RING TONGUE, #8, YEL, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, YEL, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19073-0167 55H4047
Product Name Terminal, Ring Tongue, #8, Yel, 10Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-5082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers