Molex Ring Avikrimp (C-536-08) Rohs Compliant Molex 19073-0132

Description
RING AVIKRIMP (C-536-08) ROHS COMPLIANT: YES
Datasheet
Description
RING AVIKRIMP (C-536-08) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Avikrimp (C-536-08) Rohs Compliant Molex - 35K6033 - Newark, An Avnet Company
Chicago, IL, United States
Ring Avikrimp (C-536-08) Rohs Compliant Molex
35K6033
Ring Avikrimp (C-536-08) Rohs Compliant Molex 35K6033
RING AVIKRIMP (C-536-08) ROHS COMPLIANT: YES

RING AVIKRIMP (C-536-08) ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #8, 10Awg, Yel; Stud Size - Metric Molex - 39AH5933 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg, Yel; Stud Size - Metric Molex
39AH5933
Terminal, Ring Tongue, #8, 10Awg, Yel; Stud Size - Metric Molex 39AH5933
TERMINAL, RING TONGUE, #8, 10AWG, YEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Insulator Material:Nylon RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG, YEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:Avikrimp 19073 Series; Insulator Colour:Yellow; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35K6033 39AH5933
Product Name Ring Avikrimp (C-536-08) Rohs Compliant Molex Terminal, Ring Tongue, #8, 10Awg, Yel; Stud Size - Metric Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details