Molex Terminal, Ring Tongue, #10, Blu, 14Awg; Stud Size - Metric Molex 19073-0087

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #10, Blu, 14Awg; Stud Size - Metric Molex - 55H4023 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Blu, 14Awg; Stud Size - Metric Molex
55H4023
Terminal, Ring Tongue, #10, Blu, 14Awg; Stud Size - Metric Molex 55H4023
TERMINAL, RING TONGUE, #10, BLU, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, BLU, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19073 Series; Insulator Colour:Blue; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 23M1466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
23M1466
Terminal; Connector Type Molex 23M1466
Terminal; Connector Type:Ring Tongue; Stud/Tab Size:#10; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Tin; Contact Plating:Tin; Series:19073; Stud Size:#10 RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Stud/Tab Size:#10; Wire Size (AWG):16-14; Insulator Material:Nylon; Insulator Color:Blue; Contact Material:Tin; Contact Plating:Tin; Series:19073; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19073-0087 55H4023 23M1466
Product Name Terminal, Ring Tongue, #10, Blu, 14Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 14 AWG 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details